4-conductor sensor terminal block; with ground connection via push-in type jumper bars; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
WAGO 2000-5410 DIN Rail Terminal Block
WAGO 2000-5410 DIN Rail Terminal Block
4-CONDUCTOR SENSOR TERMINAL BLOC
4-CONDUCTOR SENSOR TERMINAL BLOCK, FOR PNP (POSITIVE) SWITCHING SENSORS, WITH GROUND CONNECTION VIA PUSH-IN TYPE JUMPER BARS, WITH COLORED CONDUCTOR ENTRIES, 1 MM², PUSH-IN CAGE CLAMP®, 1,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Position
| WAGO | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2000-5410 | 2787998 | 2946-2000-5410-ND | 91236142 | 08AC1728 |
| Product Name | Sensor terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail DIN-35 rail | ||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Terminal Block Type | Sensor Specific Block | ||||
| Current Rating | 13.5 amps | 13.5 amps |