4-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with fixing flanges; 3-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; light gray
4-CONDUCTOR TERMINAL STRIP; SUIT
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 262-233 | 2946-262-233-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Voltage Rating | 550 volts | |
| Current Rating | 30 amps |