WAGO Double-deck terminal block - Ground terminal block 2002-2237

Description
Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; with marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; with marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Germantown, WI, United States
Double-deck terminal block - Ground terminal block
2002-2237
Double-deck terminal block - Ground terminal block 2002-2237
Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; with marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; PE; suitable for Ex e II applications; with marker carrier; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2710202 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2710202
DIN Rail Terminal Blocks 2710202
WAGO 2002-2237 Earth Terminal Block

WAGO 2002-2237 Earth Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2710201 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2710201
DIN Rail Terminal Blocks 2710201
WAGO 2002-2237 Earth Terminal Block

WAGO 2002-2237 Earth Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2237-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2237-ND
DOUBLE-DECK TERMINAL BLOCK; 4-CO

DOUBLE-DECK TERMINAL BLOCK; 4-CO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177665 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177665
Terminal Blk/Strip Wiring Dev 11177665
DOUBLE-DECK TERMINAL BLOCK, 4-CONDUCTOR GROUND TERMINAL BLOCK, PE, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, 4-CONDUCTOR GROUND TERMINAL BLOCK, PE, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2237 2710202 2946-2002-2237-ND 11177665
Product Name Double-deck terminal block - Ground terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1714/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Disconnect terminal block - 2002-1771 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers