WAGO Through terminal block 262-181

Description
Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex e II applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 4 mm²; CAGE CLAMP®; light gray
Request a Quote Datasheet
Description
Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex e II applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 4 mm²; CAGE CLAMP®; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 262-181 - WAGO
Germantown, WI, United States
Through terminal block
262-181
Through terminal block 262-181
Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex e II applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 4 mm²; CAGE CLAMP®; light gray

Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex e II applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 4 mm²; CAGE CLAMP®; light gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-262-181-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-262-181-ND
Terminal Blocks - Din Rail, Channel 2946-262-181-ND
SPACE-SAVING, 2-CONDUCTOR END TE

SPACE-SAVING, 2-CONDUCTOR END TE

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 262-181 2946-262-181-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options Snap-in foot
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 550 volts
Current Rating 23 amps
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with Resistor - 2002-1411/1000-865 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Ground terminal block - 2002-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers