WAGO Through terminal block 261-324

Description
Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet
Description
Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 261-324 - WAGO
Germantown, WI, United States
Through terminal block
261-324
Through terminal block 261-324
Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue

Space-saving, 2-conductor end terminal block; without push-buttons; suitable for Ex i applications; without protruding snap-in mounting foot; 1-pole; for terminal strips with snap-in mounting feet; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-261-324-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-261-324-ND
Terminal Blocks - Specialized 2946-261-324-ND
SPACE-SAVING, 2-CONDUCTOR END TE

SPACE-SAVING, 2-CONDUCTOR END TE

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 261-324 2946-261-324-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Snap-in foot Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2002-3234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2201/353-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details