WAGO Through terminal block 2004-1204

Description
2-conductor through terminal block; 4 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor through terminal block; 4 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2004-1204 - WAGO
Germantown, WI, United States
Through terminal block
2004-1204
Through terminal block 2004-1204
2-conductor through terminal block; 4 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; blue

2-conductor through terminal block; 4 mm²; for Ex e II and Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; blue

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 7581745 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7581745
DIN Rail Terminal Blocks 7581745
WAGO 2004-1204

WAGO 2004-1204

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2004-1204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2004-1204-ND
Terminal Blocks - Din Rail, Channel 2946-2004-1204-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Wago - 28K7428 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Wago
28K7428
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Wago 28K7428
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2004-1204 7581745 2946-2004-1204-ND 28K7428
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Disconnect terminal block for test and measurement - 2002-1671/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Through terminal block - 2002-3201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers