WAGO 4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM 2601-3104

Description
4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
Request a Quote Datasheet
Description
4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM - 2601-3104 - Heilind Electronics, Inc.
Wilmington, MA, United States
4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM
2601-3104
4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM 2601-3104
4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM

4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM

Buy Now
Terminal Block, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Wago - 59AK0757 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Wago
59AK0757
Terminal Block, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Wago 59AK0757
TERMINAL BLOCK, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

TERMINAL BLOCK, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:17.5A

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2601-3104 59AK0757
Product Name 4POS PCB TRM BLOCK,LEVR,VERT 3.5MM CTR,GRY,1.5 MM Terminal Block, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Screwless Terminal Blocks - USL-5SAB1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details