WAGO Strain Relief Housing, 2Way; Accessory Type Wago 232-602

Description
STRAIN RELIEF HOUSING, 2WAY; Accessory Type:Strain Relief Housing; For Use With:2 Pole mm Pitch Multi Connect Pluggable Termina Blocks; No. of Positions:2Positions ; Strain Relief Material:-; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet
Description
STRAIN RELIEF HOUSING, 2WAY; Accessory Type:Strain Relief Housing; For Use With:2 Pole mm Pitch Multi Connect Pluggable Termina Blocks; No. of Positions:2Positions ; Strain Relief Material:-; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Housing, 2Way; Accessory Type Wago - 28K8962 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Housing, 2Way; Accessory Type Wago
28K8962
Strain Relief Housing, 2Way; Accessory Type Wago 28K8962
STRAIN RELIEF HOUSING, 2WAY; Accessory Type:Strain Relief Housing; For Use With:2 Pole mm Pitch Multi Connect Pluggable Termina Blocks; No. of Positions:2Positions ; Strain Relief Material:-; Product Range:-; No. of Contacts:2ContactsRo HS Compliant: Yes

STRAIN RELIEF HOUSING, 2WAY; Accessory Type:Strain Relief Housing; For Use With:2 Pole mm Pitch Multi Connect Pluggable Termina Blocks; No. of Positions:2Positions; Strain Relief Material:-; Product Range:-; No. of Contacts:2ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28K8962
Product Name Strain Relief Housing, 2Way; Accessory Type Wago
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074591 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Strain Relief Liquid Tight Flex - 85820130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 5088450-5 - TE Connectivity
Specs
Material PVC
Length 0.8799 inch (22.35 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details