Interpower Strain Relief Liquid Tight Flex Gray 85820111

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 15.0mm Torque Settings: 1.62N·m General Material: Nylon 6/6 Color: Gray CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 15.0mm Torque Settings: 1.62N·m General Material: Nylon 6/6 Color: Gray CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Oskaloosa, IA, United States
Strain Relief Liquid Tight Flex Gray
85820111
Strain Relief Liquid Tight Flex Gray 85820111
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 3.0mm to 6.5mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 15.0mm Torque Settings: 1.62N·m General Material: Nylon 6/6 Color: Gray CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 3.0mm to 6.5mm

Male Thread Type: PG7 / 1/4" NPT

Mounting Hole: 12.5mm

Wrenching Flats: 15.0mm

Torque Settings: 1.62N·m

General Material: Nylon 6/6

Color: Gray

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820111
Product Name Strain Relief Liquid Tight Flex Gray
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824250 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824200 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details
Mini Dome Liquid Tight Strain Relief - 85824900 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.126 inch (2 to 3.2 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details