WAGO Standard Terminal Blocks 221-613

Description
WAGO 221-613 Lever Connector
Request a Quote Datasheet
Description
WAGO 221-613 Lever Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 1750357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1750357
Standard Terminal Blocks 1750357
WAGO 221-613 Lever Connector

WAGO 221-613 Lever Connector

Supplier's Site
Terminal Block, Pluggable, 3Pos, 10Awg; Pitch Spacing Wago - 61AC4035 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 10Awg; Pitch Spacing Wago
61AC4035
Terminal Block, Pluggable, 3Pos, 10Awg; Pitch Spacing Wago 61AC4035
TERMINAL BLOCK, PLUGGABLE, 3POS, 10AWG; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size (AWG):20AWG to 10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A; Rated Voltage:450V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 10AWG; Pitch Spacing:-; No. of Positions:3Positions; Wire Size (AWG):20AWG to 10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A; Rated Voltage:450V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1750357 61AC4035
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 3Pos, 10Awg; Pitch Spacing Wago
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details