WAGO Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 2203-6644

Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago - 33AK8250 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
33AK8250
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago 33AK8250
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:22A; Rated Voltage:250V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 33AK8250
Product Name Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Wago
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blk/Strip Wiring Dev - 350216 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Mounting Options Panel Mount
View Details