2-conductor ground terminal block; with push-button; 2.5 mm²; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
2-CONDUCTOR GROUND TERMINAL BLOC
WAGO 2202-1207 Earth Terminal Block
GND TERM BLOCK, DIN RAIL, 2POS, 2.5MM2; No. of Positions:2Positions
2-CONDUCTOR GROUND TERMINAL BLOCK, WITH PUSH-BUTTON, 2.5 MM², WITH TEST PORT, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2202-1207 | 2946-2202-1207-ND | 1849810 | 07AH1651 | 107805720 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Gnd Term Block, Din Rail, 2Pos, 2.5Mm2; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through |