WAGO Double-deck terminal block - Disconnect terminal block 2002-2952

Description
Double-deck, double-disconnect terminal block; with 2 pivoting knife disconnects; N/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck, double-disconnect terminal block; with 2 pivoting knife disconnects; N/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Disconnect terminal block - 2002-2952 - WAGO
Germantown, WI, United States
Double-deck terminal block - Disconnect terminal block
2002-2952
Double-deck terminal block - Disconnect terminal block 2002-2952
Double-deck, double-disconnect terminal block; with 2 pivoting knife disconnects; N/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck, double-disconnect terminal block; with 2 pivoting knife disconnects; N/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2952-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2952-ND
DOUBLE-DECK, DOUBLE-DISCONNECT T

DOUBLE-DECK, DOUBLE-DISCONNECT T

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787530 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787530
DIN Rail Terminal Blocks 2787530
WAGO 2002-2952

WAGO 2002-2952

Supplier's Site
DIN Rail Terminal Blocks - 2787531 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787531
DIN Rail Terminal Blocks 2787531
WAGO 2002-2952

WAGO 2002-2952

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2952 2946-2002-2952-ND 2787530
Product Name Double-deck terminal block - Disconnect terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts
Current Rating 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2427 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with LED - 2001-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Disconnect terminal block - 2002-1871 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers