WAGO Female connector/socket 2091-1125

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2091-1125 - WAGO
Germantown, WI, United States
Female connector/socket
2091-1125
Female connector/socket 2091-1125
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1125-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1125-ND
Headers, Plugs and Sockets 2946-2091-1125-ND
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 2091-1125 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
2091-1125
WAGO Rectangular Connectors 2091-1125
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1125 2946-2091-1125-ND 2091-1125
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 770-704 - WAGO
Specs
Termination Operating tool Push-in
View Details
4 suppliers
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details