WAGO Male connector/plug 734-313

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-313 - WAGO
Germantown, WI, United States
Male connector/plug
734-313
Male connector/plug 734-313
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 13-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-313-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-313-ND
Headers, Plugs and Sockets 2946-734-313-ND
"13 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"13 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago - 29K3163 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago
29K3163
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago 29K3163
1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 13-pole; 1,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 13-pole; 1,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 734-313 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-313
WAGO Rectangular Connectors 734-313
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-313 2946-734-313-ND 29K3163 734-313
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 13-Pole; 1,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Male connector/plug - 734-332 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers