WAGO Male connector/plug 721-602

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-602 - WAGO
Germantown, WI, United States
Male connector/plug
721-602
Male connector/plug 721-602
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-602-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-602-ND
Headers, Plugs and Sockets 2946-721-602-ND
"2 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
12A Electronic Connector
370-721-602
12A Electronic Connector 370-721-602
Conn Terminal Block M 2 POS 5mm ST 12A CAGE CLAMP® Box Product overview: 721-602 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-721-602 can be used for catalog matching and distributor lookup.

Conn Terminal Block M 2 POS 5mm ST 12A CAGE CLAMP® Box Product overview: 721-602 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-721-602 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 721-602 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
721-602
Headers, Plugs and Sockets 721-602
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Supplier's Site Datasheet
WAGO Rectangular Connectors - 721-602 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
721-602
WAGO Rectangular Connectors 721-602
1-conductor male connector

1-conductor male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-602 2946-721-602-ND 370-721-602 721-602 721-602
Product Name Male connector/plug Headers, Plugs and Sockets 12A Electronic Connector Headers, Plugs and Sockets WAGO Rectangular Connectors
Gender Male / Plug Male / Plug
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 734-116 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers
Female connector/socket - 733-108 - WAGO
Specs
Termination Operating tool
View Details
5 suppliers
Din Rail, Channel - 2946-2002-2206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Female connector/socket - 2092-1124 - WAGO
Specs
Termination Push-button
View Details
4 suppliers