1 POLE SMT TERMINAL BLOCK BRIGHT WHITE
SMD PCB TERMINAL BLOCK; PUSH-BUT
SMD PCB TERMINAL BLOCK; PUSH-BUT
SMD PCB TERMINAL BLOCK; PUSH-BUT
TB, WIRE TO BOARD, 1POS, 24-18AWG; Pitch Spacing:4mm; No. of Positions:1Positions
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2060-451/998-404 | 2946-2060-451/998-404CT-ND | 46Y2961 |
| Product Name | 1 POLE SMT TERMINAL BLOCK BRIGHT WHITE | Terminal Blocks - Wire to Board | Tb, Wire To Board, 1Pos, 24-18Awg; Pitch Spacing Wago |
| Mounting Options | PCB | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| # of Contacts | 1 | ||
| Orientation | 180° |