Keystone Electronics Corp. Miniature Turret Term Board 15049

Description
Part Number: 15049 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1572 Width: 1.125 [28.6]
Request a Quote
Description
Part Number: 15049 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1572 Width: 1.125 [28.6]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15049 is a miniature turret terminal board with 50 terminals, measuring 1.125 in (28.6 mm) in width and 9.685 in (246.0 mm) in length, designed for easy separation into five sections with mounting holes in each. It is constructed from PBE material, meeting MIL-I-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727. The board supports five terminal types and is scored for section separation.

Datasheet Summary
Powered by GS/AI

The 15049 is a miniature turret terminal board with 50 terminals, measuring 1.125 in (28.6 mm) in width and 9.685 in (246.0 mm) in length, designed for easy separation into five sections with mounting holes in each. It is constructed from PBE material, meeting MIL-I-24768/20, Type XP natural, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated per ASTM-B16 and MIL-T-10727. The board supports five terminal types and is scored for section separation.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15049 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15049
Miniature Turret Term Board 15049
Part Number: 15049 # of Terminals: 50 Length: 9.685 Material: Phenolic, XP Terminal Type: Turret - 1572 Width: 1.125 [28.6]

Part Number: 15049

  • # of Terminals: 50
  • Length: 9.685
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1572
  • Width: 1.125 [28.6]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15049
Product Name Miniature Turret Term Board
Termination Options Turret - 1572
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Phenolic, XP
View Details
Turret Term Board - 15245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details