WAGO Relay module 788-516

Description
Relay module; Nominal input voltage: 230 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 230 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-516 - WAGO
Germantown, WI, United States
Relay module
788-516
Relay module 788-516
Relay module; Nominal input voltage: 230 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 230 VAC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-788-516-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-516-ND
Power Relays, Over 2 Amps 2946-788-516-ND
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 2710342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2710342
Electromechanical Interface Relays 2710342
WAGO 788-516 Relay Module

WAGO 788-516 Relay Module

Supplier's Site
Electromechanical Interface Relays - 2710341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2710341
Electromechanical Interface Relays 2710341
WAGO 788-516 Relay Module

WAGO 788-516 Relay Module

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
788-516
Relays - Power Relays, Over 2 Amps 788-516
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site
Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Wago - 29K5287 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Wago
29K5287
Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Wago 29K5287
POWER RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:-; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

POWER RELAY, DPDT, 230VAC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:8A; Product Range:-; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 788-516 2946-788-516-ND 2710342 788-516 29K5287
Product Name Relay module Power Relays, Over 2 Amps Electromechanical Interface Relays Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 230Vac, 8A, Din Rail; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail DIN; DIN Rail
Relay Type General
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp ? to 158 F (? to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 288-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 857-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers