WAGO Fuse terminal block 2006-1681

Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2006-1681 - WAGO
Germantown, WI, United States
Fuse terminal block
2006-1681
Fuse terminal block 2006-1681
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2006-1681-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2006-1681-ND
Terminal Blocks - Din Rail, Channel 2946-2006-1681-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
TOPJOB S BLADE FUSE TERM - 2006-1681 - Heilind Electronics, Inc.
Wilmington, MA, United States
TOPJOB S BLADE FUSE TERM
2006-1681
TOPJOB S BLADE FUSE TERM 2006-1681
TOPJOB S BLADE FUSE TERM

TOPJOB S BLADE FUSE TERM

Buy Now
Terminal Block, Fuse, 2 Position, 20-8Awg, Mini; No. Of Positions Wago - 62T0319 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 20-8Awg, Mini; No. Of Positions Wago
62T0319
Terminal Block, Fuse, 2 Position, 20-8Awg, Mini; No. Of Positions Wago 62T0319
TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG, MINI; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG, MINI; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 25488879 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25488879
Terminal Blk/Strip Wiring Dev 25488879
2-CONDUCTOR FUSE TERMINAL BLOCK, FOR AUTOMOTIVE BLADE-STYLE FUSES, WITH TEST OPTION, WITHOUT BLOWN FUSE INDICATION, 6 MM², PUSH-IN CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, FOR AUTOMOTIVE BLADE-STYLE FUSES, WITH TEST OPTION, WITHOUT BLOWN FUSE INDICATION, 6 MM², PUSH-IN CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2006-1681 2946-2006-1681-ND 2006-1681 62T0319 25488879
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel TOPJOB S BLADE FUSE TERM Terminal Block, Fuse, 2 Position, 20-8Awg, Mini; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - 2002-2707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers