WAGO Triple-deck terminal block - Component Terminal Block with LED 2002-3221/1000-434

Description
Component terminal block; triple-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; triple-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Component Terminal Block with LED
2002-3221/1000-434
Triple-deck terminal block - Component Terminal Block with LED 2002-3221/1000-434
Component terminal block; triple-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Component terminal block; triple-deck; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2787560 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787560
DIN Rail Terminal Blocks 2787560
WAGO 2002-3221/1000-434

WAGO 2002-3221/1000-434

Supplier's Site
DIN Rail Terminal Blocks - 2787559 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787559
DIN Rail Terminal Blocks 2787559
WAGO 2002-3221/1000-434

WAGO 2002-3221/1000-434

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3221/1000-434-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3221/1000-434-ND
COMPONENT TERMINAL BLOCK; TRIPLE

COMPONENT TERMINAL BLOCK; TRIPLE

Buy Now Datasheet
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago - 97M6779 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
97M6779
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago 97M6779
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25mA; Rated Voltage:24V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25mA; Rated Voltage:24V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3221/1000-434 2787560 2946-2002-3221/1000-434-ND 97M6779
Product Name Triple-deck terminal block - Component Terminal Block with LED DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 24 volts 600 volts 24 volts
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2418 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers