WAGO Disconnect terminal block 2006-1674

Description
2-conductor disconnect terminal block; with pivoting knife disconnect; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor disconnect terminal block; with pivoting knife disconnect; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block - 2006-1674 - WAGO
Germantown, WI, United States
Disconnect terminal block
2006-1674
Disconnect terminal block 2006-1674
2-conductor disconnect terminal block; with pivoting knife disconnect; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; blue

2-conductor disconnect terminal block; with pivoting knife disconnect; with test option; orange disconnect link; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; blue

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2787821 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787821
DIN Rail Terminal Blocks 2787821
WAGO 2006-1674

WAGO 2006-1674

Supplier's Site
DIN Rail Terminal Blocks - 2787820 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787820
DIN Rail Terminal Blocks 2787820
WAGO 2006-1674

WAGO 2006-1674

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2006-1674-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2006-1674-ND
Terminal Blocks - Din Rail, Channel 2946-2006-1674-ND
2-CONDUCTOR DISCONNECT TERMINAL

2-CONDUCTOR DISCONNECT TERMINAL

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 25488895 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25488895
Terminal Blk/Strip Wiring Dev 25488895
2-CONDUCTOR DISCONNECT TERMINAL BLOCK, WITH PIVOTING KNIFE DISCONNECT, WITH TEST OPTION, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², PUSH-IN CAGE CLAMP®, 6,00 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR DISCONNECT TERMINAL BLOCK, WITH PIVOTING KNIFE DISCONNECT, WITH TEST OPTION, ORANGE DISCONNECT LINK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², PUSH-IN CAGE CLAMP®, 6,00 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2006-1674 2787821 2946-2006-1674-ND 25488895
Product Name Disconnect terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 800 volts 600 volts
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2439 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details