WAGO Through terminal block 2004-1301

Description
3-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2004-1301 - WAGO
Germantown, WI, United States
Through terminal block
2004-1301
Through terminal block 2004-1301
3-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray

3-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks Unreviewed - 2004-1301 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
2004-1301
Terminal Blocks Unreviewed 2004-1301
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
DIN Rail Terminal Blocks - 5076670 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5076670
DIN Rail Terminal Blocks 5076670
WAGO 2004-1301 DIN Rail Terminal Block

WAGO 2004-1301 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2004-1301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2004-1301-ND
Terminal Blocks - Din Rail, Channel 2946-2004-1301-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago - 28K2032 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago
28K2032
Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago 28K2032
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 20-10AWG; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 20-10AWG; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11178016 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11178016
Terminal Blk/Strip Wiring Dev 11178016
3-CONDUCTOR THROUGH TERMINAL BLOCK, 4 MM, SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, 4,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR THROUGH TERMINAL BLOCK, 4 MM, SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, 4,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2004-1301 2004-1301 5076670 2946-2004-1301-ND 28K2032 11178016
Product Name Through terminal block Terminal Blocks Unreviewed DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Push in Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3247 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers