WAGO Carrier terminal block for modules and plugs 2006-1661

Description
2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrier terminal block for modules and plugs - 2006-1661 - WAGO
Germantown, WI, United States
Carrier terminal block for modules and plugs
2006-1661
Carrier terminal block for modules and plugs 2006-1661
2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; Push-in CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2787813 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787813
DIN Rail Terminal Blocks 2787813
WAGO 2006-1661 DIN Rail Terminal Block

WAGO 2006-1661 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2787814 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787814
DIN Rail Terminal Blocks 2787814
WAGO 2006-1661 DIN Rail Terminal Block

WAGO 2006-1661 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2006-1661-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2006-1661-ND
Terminal Blocks - Din Rail, Channel 2946-2006-1661-ND
2-CONDUCTOR CARRIER TERMINAL BLO

2-CONDUCTOR CARRIER TERMINAL BLO

Buy Now Datasheet
Terminal Block, Fuse, 2 Position, 20-8Awg; No. Of Positions Wago - 62T0313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 20-8Awg; No. Of Positions Wago
62T0313
Terminal Block, Fuse, 2 Position, 20-8Awg; No. Of Positions Wago 62T0313
TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 20-8AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2006-1661 2787813 2946-2006-1661-ND 62T0313
Product Name Carrier terminal block for modules and plugs DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 2 Position, 20-8Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 30 amps 10 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers