4-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray
WAGO 2004-1401 Terminal Block
WAGO 2004-1401 Terminal Block
4-CONDUCTOR THROUGH TERMINAL BLO
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 20-10AWG; No. of Positions:4Positions
4-CONDUCTOR, THROUGH TERMINAL BLOCK, 32 AMP, 800 V, PUSH-IN CAGE CLAMP, 20-10 AWG, FRONT-ENTRY WIRING, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2004-1401 | 5076715 | 2475839 | 2004-1401 | 2946-2004-1401-ND | 28K2034 | 11178040 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | 4 CONDUCTOR RL MTD TERM B | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 20-10Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||||
| Termination Options | Push-in CAGE CLAMP ® | Push in | Spring Clamp | ||||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||||
| Voltage Rating | 550 volts | 600 volts | 800 volts | ||||
| Current Rating | 32 amps | 32 amps | 32 amps |