WAGO Empty component plug housing 2002-880

Description
Empty component plug housing; 10.4 mm wide; 2-pole; Type 4; gray
Request a Quote Datasheet
Description
Empty component plug housing; 10.4 mm wide; 2-pole; Type 4; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Empty component plug housing - 2002-880 - WAGO
Germantown, WI, United States
Empty component plug housing
2002-880
Empty component plug housing 2002-880
Empty component plug housing; 10.4 mm wide; 2-pole; Type 4; gray

Empty component plug housing; 10.4 mm wide; 2-pole; Type 4; gray

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 18939468 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18939468
Terminal Blk/Strip Wiring Dev 18939468
EMPTY COMPONENT PLUG HOUSING, 10.4 MM WIDE, 2-POLE, TYPE 4, GRAY. FREE 2 YEAR RADWELL WARRANTY

EMPTY COMPONENT PLUG HOUSING, 10.4 MM WIDE, 2-POLE, TYPE 4, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 2002-880 18939468
Product Name Empty component plug housing Terminal Blk/Strip Wiring Dev
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3228 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-1602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details