Component terminal block; triple-deck; with diode 1N4007; Anode, bottom; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
COMPONENT TERMINAL BLOCK; TRIPLE
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2002-3211/1000-410 | 2787546 | 2946-2002-3211/1000-410-ND |
| Product Name | Triple-deck terminal block - Component Terminal Block with Diode | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 250 volts | 600 volts |