WAGO Disconnect terminal block for test and measurement 2002-1874/401-000

Description
4-conductor disconnect/test terminal block; with mechanical interlock; with test option; orange disconnect link; suitable for Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet
Description
4-conductor disconnect/test terminal block; with mechanical interlock; with test option; orange disconnect link; suitable for Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block for test and measurement - 2002-1874/401-000 - WAGO
Germantown, WI, United States
Disconnect terminal block for test and measurement
2002-1874/401-000
Disconnect terminal block for test and measurement 2002-1874/401-000
4-conductor disconnect/test terminal block; with mechanical interlock; with test option; orange disconnect link; suitable for Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue

4-conductor disconnect/test terminal block; with mechanical interlock; with test option; orange disconnect link; suitable for Ex i applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1874/401-000-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1874/401-000-ND
4-CONDUCTOR DISCONNECT/TEST TERM

4-CONDUCTOR DISCONNECT/TEST TERM

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2002-1874/401-000 2946-2002-1874/401-000-ND
Product Name Disconnect terminal block for test and measurement Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3227 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2727 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers