WAGO Double-deck terminal block - Through terminal block 2002-2206

Description
Double-deck terminal block; Through/through terminal block; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2206 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2206
Double-deck terminal block - Through terminal block 2002-2206
Double-deck terminal block; Through/through terminal block; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange

Double-deck terminal block; Through/through terminal block; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2206-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2206-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2002-2206 2946-2002-2206-ND
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Sensor terminal block - 2000-5410/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details