VITAFLEX® spiral-wound gaskets are designed to solve demanding static sealing applications in flanges, valves, and piping systems. They consist of an alternating winding of metal strips and graphite or PTFE filler material, with welding at the start and end of the winding to maintain tension. The gaskets are available in multiple configurations, including types 501, 501R, 503, 503R, and 504, with options for internal or external metal rings for centering and reinforcement. Metal strips include AISI 304L, 316L, 316Ti, 321, Monel 400, Nickel 201, Titanium UT40, Inconel 600, and Hastelloy variants. The gaskets meet API 6FB fire safety standards and can be degreased for specialized services such as liquid oxygen. Standard external diameters range from 12 mm to 1500 mm.
A large variety of the most difficult sealing problems can be solved using VITAFLEX® spiral wound gaskets. Although its basic fundamental principle has changed little since its creation, production techniques and the materials developed and used over the last 30 years have enabled our gaskets to be adapted to a much broader range of applications. We can offer optimized gaskets adapted to our customers’ specific requirements including operating conditions, sealing, dimensioning of assemblies and safety level. The winding, or the active part of the gasket, consists of an alternating combination of the formed metal strip and the soft filler material wound together. The soft filler material is selected to suit the medium which is to be sealed off (pressure, temperature, fluid). Several consecutive turns of the metal strip are welded together at the beginning and end of the winding in order to maintain the tension.
| Technetics Group | |
|---|---|
| Product Category | Gaskets and Gasketing |
| Product Number | VITAFLEX® |
| Product Name | Spiral Wound Gaskets |
| Gasket Type | Spiral Wound |