Celcon M270 is an acetal copolymer (POM) designed for superior moldability in multi-cavity, intricate, or hard-to-fill mold applications. It has a density of 1.41 g/cm³, a melt volume-flow rate of 23 cm³/10 min at 190°C/2.16 kg, and a tensile modulus of 2800 MPa. The material exhibits a heat deflection temperature of 156°C at 0.45 MPa and a Vicat softening temperature of 161°C. Charpy unnotched impact strength is 120 kJ/m² at 23°C. Processing requires drying at 100-120°C for 3-4 hours and a melt temperature of 180-200°C. The resin complies with UL Yellow Card E38860-239310 and is classified as POM per ISO 1043-1.
Celcon M270 is Acetal Copolymer designed for superior moldability or hard to fill mold applications.
| APSX, LLC | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | M270 (2 LBS) |
| Product Name | ACETAL (CELCON) NATURAL PELLETS |
| Type | MoldingCompound; Thermoplastic |
| Form / Shape | Pellets |
| Chemical System | Acetal or Polyoxymethylene (POM) |