Master Bond, Inc. Two Component, Epoxy Resin Systems EP21LSCL-1

Description
Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum cure is overnight at room temperature followed by 3 hours at 150°F. EP21LSCL-1 has very low viscosity. It is also low exotherm, meaning it has a long working life and fits nicely when used for larger potting and encapsulation applications.
Request a Quote
Description
Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum cure is overnight at room temperature followed by 3 hours at 150°F. EP21LSCL-1 has very low viscosity. It is also low exotherm, meaning it has a long working life and fits nicely when used for larger potting and encapsulation applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Epoxy Resin Systems
EP21LSCL-1
Two Component, Epoxy Resin Systems EP21LSCL-1
Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum cure is overnight at room temperature followed by 3 hours at 150°F. EP21LSCL-1 has very low viscosity. It is also low exotherm, meaning it has a long working life and fits nicely when used for larger potting and encapsulation applications.

Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum cure is overnight at room temperature followed by 3 hours at 150°F. EP21LSCL-1 has very low viscosity. It is also low exotherm, meaning it has a long working life and fits nicely when used for larger potting and encapsulation applications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Polymers and Plastic Resins
Product Number EP21LSCL-1
Product Name Two Component, Epoxy Resin Systems
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
Industry Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
Features Anti-static or ESD Control; Thermally Conductive; Electrically Conductive Compound; EMI / RFI Shielding Material
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details