ExxonMobil™ PP7143KNE1 is a polypropylene impact copolymer pellet resin for injection molding in consumer and industrial applications such as containers and pallets. It has a density of 0.900 g/cm³ and a melt mass-flow rate of 10 g/10 min at 230°C/2.16 kg. The material exhibits a tensile yield strength of 20.8 MPa, a flexural modulus of 1140 MPa, and notched Izod impact energy of 51 kJ/m² at 23°C. It achieves a heat deflection temperature of 94.9°C at 66 psi unannealed and 113°C when annealed. Rockwell hardness is 80. The product is supplied as natural-colored pellets and is nucleated for improved dimensional and thermal stability.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7143KNE1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |