DualPoly 20GF is a 20% glass fiber reinforced polypropylene copolymer for injection molding in automotive and lawn and garden equipment applications. It is supplied as black pellets and exhibits a density of 1.02 g/cm³, tensile strength of 46.9 MPa, flexural modulus of 3200 MPa, and notched Izod impact of 110 J/m at 23°C. The material deflects at 135°C under 66 psi load and 130°C under 264 psi. Processing requires drying at 82°C for 2 hours, with melt temperatures between 191°C and 232°C and mold temperatures between 32°C and 71°C.
Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications.
| APSX, LLC | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | BLACK PELLETS DualPoly (2 LBS) |
| Product Name | POLYPROPYLENE (PP) 20 GLASS FILLED |
| Type | MoldingCompound; Thermoplastic |
| Form / Shape | Pellets |
| Chemical System | Polypropylene |