Waber Tool & Engineering Co, Inc. Surge Protector; 6; 15 A; lt 1 ns; 6 ft.; UL Listed; 15 A; 120 VAC; Metal; SJT DG206

Description
Specifically designed to protect sensitive equipment ? up to 600 joules. All models meet UL Standard 1449 with 400 volt rating. Units have visual surge indication and resettable circuit breaker. Heavy-duty metal housing. 15 A circuit breaker protection. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, in.). Keyhole mounting slots. All Models Meet UL Standard 1449 with 400 V Rating Visual Surge Indication and Resettable Circuit 15 A Breaker Heavy-Duty Metal Housing Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty Keyhole Mounting Slots
Description
Specifically designed to protect sensitive equipment ? up to 600 joules. All models meet UL Standard 1449 with 400 volt rating. Units have visual surge indication and resettable circuit breaker. Heavy-duty metal housing. 15 A circuit breaker protection. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, in.). Keyhole mounting slots. All Models Meet UL Standard 1449 with 400 V Rating Visual Surge Indication and Resettable Circuit 15 A Breaker Heavy-Duty Metal Housing Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty Keyhole Mounting Slots

Suppliers

Company
Product
Description
Supplier Links
Surge Protector; 6; 15 A; lt 1 ns; 6 ft.; UL Listed; 15 A; 120 VAC; Metal; SJT - 70200235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Protector; 6; 15 A; lt 1 ns; 6 ft.; UL Listed; 15 A; 120 VAC; Metal; SJT
70200235
Surge Protector; 6; 15 A; lt 1 ns; 6 ft.; UL Listed; 15 A; 120 VAC; Metal; SJT 70200235
Specifically designed to protect sensitive equipment ? up to 600 joules. All models meet UL Standard 1449 with 400 volt rating. Units have visual surge indication and resettable circuit breaker. Heavy-duty metal housing. 15 A circuit breaker protection. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, in.). Keyhole mounting slots. All Models Meet UL Standard 1449 with 400 V Rating Visual Surge Indication and Resettable Circuit 15 A Breaker Heavy-Duty Metal Housing Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty Keyhole Mounting Slots

Specifically designed to protect sensitive equipment ? up to 600 joules. All models meet UL Standard 1449 with 400 volt rating. Units have visual surge indication and resettable circuit breaker. Heavy-duty metal housing. 15 A circuit breaker protection. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, in.). Keyhole mounting slots.

  • All Models Meet UL Standard 1449 with 400 V Rating
  • Visual Surge Indication and Resettable Circuit 15 A Breaker
  • Heavy-Duty Metal Housing
  • Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 Watts Continuous Duty
  • Keyhole Mounting Slots
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70200235
Product Name Surge Protector; 6; 15 A; lt 1 ns; 6 ft.; UL Listed; 15 A; 120 VAC; Metal; SJT
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T8C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details