General Cable Outlet Strip 00655.63.04

Description
ORANGE COLOR UL APPROVAL CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION PVC BODY MATERIAL SPT-3 14 AWG, 3 FT CORD TYPE 3 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R] BRAND ROHS COMPLIANT TEMPERATURE RATING 60 DEG C
Datasheet
Description
ORANGE COLOR UL APPROVAL CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION PVC BODY MATERIAL SPT-3 14 AWG, 3 FT CORD TYPE 3 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R] BRAND ROHS COMPLIANT TEMPERATURE RATING 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 00655.63.04 - General Cable
Highland Heights, KY, USA
Outlet Strip
00655.63.04
Outlet Strip 00655.63.04
ORANGE COLOR UL APPROVAL CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION PVC BODY MATERIAL SPT-3 14 AWG, 3 FT CORD TYPE 3 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R] BRAND ROHS COMPLIANT TEMPERATURE RATING 60 DEG C
  • ORANGE COLOR
  • UL APPROVAL
  • CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION
  • PVC BODY MATERIAL
  • SPT-3 14 AWG, 3 FT CORD TYPE
  • 3 OUTLET(S)
  • 1875 W 125 V 15 AMPERE ELECTRICAL RATING
  • PVC OUTLET MATERIAL
  • POWR-CENTER[R] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Power Strips
Product Number 00655.63.04
Product Name Outlet Strip
Voltage 115V
Phase Single
Number of Outlets 3
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H24B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 24
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details