Waber Tool & Engineering Co, Inc. Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft. 4SPDX

Description
Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed. Features: Heavy-Duty Metal Housing to Stand Up to an Office Environment All Models Rated to 120 VAC, 50/60 Hz Beige Case Keyhole Slot Mounting UL Listed
Description
Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed. Features: Heavy-Duty Metal Housing to Stand Up to an Office Environment All Models Rated to 120 VAC, 50/60 Hz Beige Case Keyhole Slot Mounting UL Listed

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft. - 70200237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft.
70200237
Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft. 70200237
Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed. Features: Heavy-Duty Metal Housing to Stand Up to an Office Environment All Models Rated to 120 VAC, 50/60 Hz Beige Case Keyhole Slot Mounting UL Listed

Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting. Beige color. UL Listed.
Features:

  • Heavy-Duty Metal Housing to Stand Up to an Office Environment
  • All Models Rated to 120 VAC, 50/60 Hz
  • Beige Case
  • Keyhole Slot Mounting
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70200237
Product Name Strip, Power; 4; 6 ft.; UL Listed; Metal; 6 ft.
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 15851H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Surge Supressor, 4, Extruded Aluminum, 120VAC, 50/60 Hz, 15 A, 6ft. Cord - 70101588 - Allied Electronics, Inc.
Specs
Voltage 230V
Number of Outlets 4
Current 10.0 amps
View Details