W.Gessmann GmbH Mobile Robots GB350

Description
The Gb350 is an automatically guided vehicle (AGV) for quick and cost-efficient automation of your internal transport processes. The Gb350 has a payload of 350kg. No expensive extras and auxiliary systems, such as magnetic tracks, induction loops or additional safety systems are required. The AGV easily integrates into your existing production and logistics structures. Autonomous movement The robot moves autonomously within your company. Thanks to the fusion of various sensor systems, the Gb350 maintains an overview of everything within a radius of 20 m. Using the Social Navigation System (SNS), it reacts to dynamic changes and always choses the optimum route. People and machines work in perfect harmony thanks to this collaborative behaviour. GESSbot Charge System The charging process is fully automated Fall protection thanks to step and cavity recognition Overload-proof and with integrated scale Great audio-visual features Thanks to the GESSMANN Blackpanel System and an integrated sound module, we underline the actions and movements of the robot visually and acoustically. The latest energy-saving LED technology is used to do this. Easy to operate User-friendly, configurable interface Structures with industry interfaces Standard structures and customer-specific solutions can be provided. Those are connected directly to the Gb350 and thus form a unit.
Description
The Gb350 is an automatically guided vehicle (AGV) for quick and cost-efficient automation of your internal transport processes. The Gb350 has a payload of 350kg. No expensive extras and auxiliary systems, such as magnetic tracks, induction loops or additional safety systems are required. The AGV easily integrates into your existing production and logistics structures. Autonomous movement The robot moves autonomously within your company. Thanks to the fusion of various sensor systems, the Gb350 maintains an overview of everything within a radius of 20 m. Using the Social Navigation System (SNS), it reacts to dynamic changes and always choses the optimum route. People and machines work in perfect harmony thanks to this collaborative behaviour. GESSbot Charge System The charging process is fully automated Fall protection thanks to step and cavity recognition Overload-proof and with integrated scale Great audio-visual features Thanks to the GESSMANN Blackpanel System and an integrated sound module, we underline the actions and movements of the robot visually and acoustically. The latest energy-saving LED technology is used to do this. Easy to operate User-friendly, configurable interface Structures with industry interfaces Standard structures and customer-specific solutions can be provided. Those are connected directly to the Gb350 and thus form a unit.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - GB350 - W.Gessmann GmbH
Leingarten, Germany
Mobile Robots
GB350
Mobile Robots GB350
The Gb350 is an automatically guided vehicle (AGV) for quick and cost-efficient automation of your internal transport processes. The Gb350 has a payload of 350kg. No expensive extras and auxiliary systems, such as magnetic tracks, induction loops or additional safety systems are required. The AGV easily integrates into your existing production and logistics structures. Autonomous movement The robot moves autonomously within your company. Thanks to the fusion of various sensor systems, the Gb350 maintains an overview of everything within a radius of 20 m. Using the Social Navigation System (SNS), it reacts to dynamic changes and always choses the optimum route. People and machines work in perfect harmony thanks to this collaborative behaviour. GESSbot Charge System The charging process is fully automated Fall protection thanks to step and cavity recognition Overload-proof and with integrated scale Great audio-visual features Thanks to the GESSMANN Blackpanel System and an integrated sound module, we underline the actions and movements of the robot visually and acoustically. The latest energy-saving LED technology is used to do this. Easy to operate User-friendly, configurable interface Structures with industry interfaces Standard structures and customer-specific solutions can be provided. Those are connected directly to the Gb350 and thus form a unit.

The Gb350 is an automatically guided vehicle (AGV) for quick and cost-efficient automation of your internal transport processes. The Gb350 has a payload of 350kg.
No expensive extras and auxiliary systems, such as magnetic tracks, induction loops or additional safety systems are required. The AGV easily integrates into your existing production and logistics structures.



Autonomous movement

The robot moves autonomously within your company. Thanks to the fusion of various sensor systems, the Gb350 maintains an overview of everything within a radius of 20 m.
Using the Social Navigation System (SNS), it reacts to dynamic changes and always choses the optimum route. People and machines work in perfect harmony thanks to this collaborative behaviour.

GESSbot Charge System
The charging process is fully automated

Fall protection thanks to step and cavity recognition

Overload-proof and with integrated scale

Great audio-visual features
Thanks to the GESSMANN Blackpanel System and an integrated sound module, we underline the actions and movements of the robot visually and acoustically. The latest energy-saving LED technology is used to do this.

Easy to operate
User-friendly, configurable interface


Structures with industry interfaces
Standard structures and customer-specific solutions can be provided. Those are connected directly to the Gb350 and thus form a unit.

Supplier's Site

Technical Specifications

  W.Gessmann GmbH
Product Category Robots
Product Number GB350
Product Name Mobile Robots
Features Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details