Vybronics, Inc. Motors - AC, DC VG1040003D

Description
AC Motor Vibration, LRA 2.5VAC
Request a Quote Datasheet
Description
AC Motor Vibration, LRA 2.5VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VG1040003D-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VG1040003D-ND
Motors - AC, DC 1670-VG1040003D-ND
AC Motor Vibration, LRA 2.5VAC

AC Motor Vibration, LRA 2.5VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 1670-VG1040003D-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

AC Universal Motor With Gearbox for Food Processor - PU7030 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V
Output Power 0.4021 HP
View Details
SD41 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze - 4123050S30B - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0335 HP
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0752E-PK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
AC Motor - C Frame Model PM48 - PM4812-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0131 HP
Continuous Current 0.0760 amps
View Details