Bodine Electric Company 34R-5R and 42R-5L Series AC Right Angle Gearmotor 0465

Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote
Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0465 - Bodine Electric Company
Peosta, IA, United States
34R-5R and 42R-5L Series AC Right Angle Gearmotor
0465
34R-5R and 42R-5L Series AC Right Angle Gearmotor 0465
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
  • Die cast shield and gear housing.
  • Shielded ball bearings on motor shaft.
  • Separable worm.
  • Unvented gear housing for universal horizontal mounting positions.
  • Permanently lubricated.
  • Supplied with base mounted to motor.
  • Designed as bolt-in replacements for N-Type gearmotors.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0465
Product Name 34R-5R and 42R-5L Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0667 HP
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-E Series Parallel Shaft AC Gearmotor - 1653 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1510 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1422 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 205.0 In-lbs (236 kg-cm)
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0774 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details