Vybronics, Inc. Motors - AC, DC VC1030Q002F

Description
DC Motor Vibration, ERM 12000 RPM 2VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 12000 RPM 2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1030Q002F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1030Q002F-ND
Motors - AC, DC 1670-VC1030Q002F-ND
DC Motor Vibration, ERM 12000 RPM 2VDC

DC Motor Vibration, ERM 12000 RPM 2VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1030Q002F-ND
Product Name Motors - AC, DC
DC Voltage Range 2.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
High Power Vacuum Motor - YHD-BLDC5420 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 127.0 VDC
Output Power 0.1273 HP
View Details