The MMP D22-490C-36V is a reversible brushed DC motor designed for motion control applications, featuring a NEMA mounting flange option and available with encoder or brake upgrades. It operates at a rated voltage of 36 VDC with a continuous current of 7.7 A, delivering a rated speed of 6369 RPM ±15% and a continuous torque of 47 oz-in. The motor produces a peak torque of 257 oz-in, has a no-load speed of 7347 RPM maximum, and a no-load current of 0.66 A maximum. Its armature resistance is 0.62 ohms ±15%, inductance is 0.58 mH ±15%, and it supports a maximum armature temperature of 155 °C. The back EMF constant is 4.9 V/KRPM ±10% and torque constant is 6.7 oz-in/A ±10%. The motor outputs 221 W continuous power with ±15% tolerance.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | MMP D22-490C-36V |
| Product Name | Brushed Motors |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 7.7 amps |