Vybronics, Inc. Motors - AC, DC VC1027B200N

Description
Brushed DC Motor Vibration, ERM 9000 RPM 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Vibration, ERM 9000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1027B200N-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1027B200N-ND
Motors - AC, DC 1670-VC1027B200N-ND
Brushed DC Motor Vibration, ERM 9000 RPM 3VDC

Brushed DC Motor Vibration, ERM 9000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1027B200N-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII22-85-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 10.7 In-lbs (12.35 kg-cm)
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Brushless Motors - MMP BL44-297H-120V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details
FRAMELESS MOTOR - 115FSP25-D39057-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 35.54 in-oz/amp (251 mN-m/amp)
Output Power 0.7639 HP
View Details