parvalux by maxon PBL60-50 24V 4000 RPM – GB28 60:1 Bronze 776618-735907

Description
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service. Perfect for use with a worm wheel, right-angle gearbox our PBL60-50 range is ideal for various applications. Our 24V BLDC motor in the PBL60 range has an IP54 motor rating and 67 RPM nominal speed. For a reliable motor that increases your application’s efficiency, choose the PBL60-50 24V 4000 RPM – GB28 60:1 Bronze from Parvalux. To explore more details and find out the dimensions of this brushless DC motor, download our datasheet. To discuss your custom drive solution and gearbox orientation for our BLDC motors, contact our expert team. We also have a range of catalogues that give further information.
Request a Quote
Description
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service. Perfect for use with a worm wheel, right-angle gearbox our PBL60-50 range is ideal for various applications. Our 24V BLDC motor in the PBL60 range has an IP54 motor rating and 67 RPM nominal speed. For a reliable motor that increases your application’s efficiency, choose the PBL60-50 24V 4000 RPM – GB28 60:1 Bronze from Parvalux. To explore more details and find out the dimensions of this brushless DC motor, download our datasheet. To discuss your custom drive solution and gearbox orientation for our BLDC motors, contact our expert team. We also have a range of catalogues that give further information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PBL60-50 24V 4000 RPM – GB28 60:1 Bronze - 776618-735907 - parvalux by maxon
Taunton, MA, United States
PBL60-50 24V 4000 RPM – GB28 60:1 Bronze
776618-735907
PBL60-50 24V 4000 RPM – GB28 60:1 Bronze 776618-735907
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service. Perfect for use with a worm wheel, right-angle gearbox our PBL60-50 range is ideal for various applications. Our 24V BLDC motor in the PBL60 range has an IP54 motor rating and 67 RPM nominal speed. For a reliable motor that increases your application’s efficiency, choose the PBL60-50 24V 4000 RPM – GB28 60:1 Bronze from Parvalux. To explore more details and find out the dimensions of this brushless DC motor, download our datasheet. To discuss your custom drive solution and gearbox orientation for our BLDC motors, contact our expert team. We also have a range of catalogues that give further information.

Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a comprehensive customization service.

Perfect for use with a worm wheel, right-angle gearbox our PBL60-50 range is ideal for various applications. Our 24V BLDC motor in the PBL60 range has an IP54 motor rating and 67 RPM nominal speed. For a reliable motor that increases your application’s efficiency, choose the PBL60-50 24V 4000 RPM – GB28 60:1 Bronze from Parvalux. To explore more details and find out the dimensions of this brushless DC motor, download our datasheet. To discuss your custom drive solution and gearbox orientation for our BLDC motors, contact our expert team. We also have a range of catalogues that give further information.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776618-735907
Product Name PBL60-50 24V 4000 RPM – GB28 60:1 Bronze
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.1850 HP
Continuous Current 6.7 amps
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data