RS Components, Ltd. DC Motors 7521989

Description
RS PRO 950D1481LN DC Motor
Request a Quote
Description
RS PRO 950D1481LN DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7521989 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7521989
DC Motors 7521989
RS PRO 950D1481LN DC Motor

RS PRO 950D1481LN DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 7521989
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.1140 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2887591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.0265 HP
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
Units Metric
View Details
DC Motors - 420619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 25.7 In-lbs (29.59 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 8734770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 324 : 1
View Details
DC Motors - 8814504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gearbox Ratio 50 : 1
Units Metric
View Details