Vybronics, Inc. Motors - AC, DC VC1020B327F

Description
DC Motor Vibration, ERM 13500 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 13500 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1670-VC1020B327F-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1670-VC1020B327F-ND
Motors - AC, DC 1670-VC1020B327F-ND
DC Motor Vibration, ERM 13500 RPM 3VDC

DC Motor Vibration, ERM 13500 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1670-VC1020B327F-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1020N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.8 VDC
Output Power 0.0235 HP
View Details
EC-Pro PowerTool - 40EC-Pro PT 44 8B 7 - Portescap
Specs
DC Voltage Range 18.0 VDC
Torque Constant 0.9034 in-oz/amp (6.38 mN-m/amp)
Continuous Current 18.8 amps
View Details
Brushed Motors - MMP D33-655B-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details