Voltage Multipliers, Inc. QPL High Voltage Diode JANTXV1N6519

Description
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JANTXV1N6519 is a high voltage diode designed for military applications, featuring an axial lead configuration. It is hermetically sealed and meets the specifications outlined in MIL-PRF-19500 and MIL_STD-750. This diode operates with a maximum forward current of 0.5A to 2.0A and has a reverse recovery time of approximately 70ns. The operational temperature range is from -65°C to +175°C, with a storage temperature capability of -65°C to +200°C. The diode is suitable for applications requiring reliable performance under high voltage conditions, making it a viable choice for engineers seeking robust components for demanding environments.

Datasheet Summary
Powered by GS/AI

The JANTXV1N6519 is a high voltage diode designed for military applications, featuring an axial lead configuration. It is hermetically sealed and meets the specifications outlined in MIL-PRF-19500 and MIL_STD-750. This diode operates with a maximum forward current of 0.5A to 2.0A and has a reverse recovery time of approximately 70ns. The operational temperature range is from -65°C to +175°C, with a storage temperature capability of -65°C to +200°C. The diode is suitable for applications requiring reliable performance under high voltage conditions, making it a viable choice for engineers seeking robust components for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Visalia, CA, United States
QPL High Voltage Diode
JANTXV1N6519
QPL High Voltage Diode JANTXV1N6519
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.

Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number JANTXV1N6519
Product Name QPL High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded
VF 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50SG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 8 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6515 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 6 volts
View Details
QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 6 volts
View Details
Surface Mount High Voltage Diode - SMF6531HT - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead, High Temp
VF 7 volts
View Details