The 1N6527 is an axial-lead, hermetic glass diode rated for 10,000 V reverse working voltage and 100 mA average rectified current, with a maximum forward voltage of 5.0 V at 50 mA, a repetitive surge current of 100 A, a reverse recovery time of 70 ns, and a junction capacitance of 2.0 pF at 25°C. It operates from -65°C to +175°C and is qualified to JANTX and JANTXV standards. The device has a case length of 0.260 to 0.320 inches and a thermal impedance of 1.00°C/W.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | 1N6527 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 12 volts |