Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode 1N6517

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N6517 is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It has a maximum reverse voltage rating of 2kV and a forward current rating of 0.5A. The diode features a reverse recovery time of 70ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to 200°C. The 1N6517 is MIL qualified, ensuring it meets stringent military specifications for quality and performance. This diode is ideal for engineers seeking a robust solution for high voltage applications.

Datasheet Summary
Powered by GS/AI

The 1N6517 is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It has a maximum reverse voltage rating of 2kV and a forward current rating of 0.5A. The diode features a reverse recovery time of 70ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to 200°C. The 1N6517 is MIL qualified, ensuring it meets stringent military specifications for quality and performance. This diode is ideal for engineers seeking a robust solution for high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
1N6517
Axial-Lead Glass-Bodied High Voltage Diode 1N6517
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number 1N6517
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6529 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 3 volts
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 11 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
View Details
QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 13 volts
View Details