The M50SG is an axial-lead glass-bodied high voltage diode rated for a maximum working reverse voltage of 5000 V and a continuous forward current of 50 mA. It has a repetitive reverse recovery time of 3000 ns and a junction capacitance of 1.0 pF at 25°C. The diode features a hermetic seal and operates over a temperature range of -65°C to +175°C. Its physical length is 0.225 inches (5.72 mm) maximum. Thermal impedance values are 18°C/W at 55°C, 30°C/W at 100°C, and 50°C/W for the 0.375 inch lead length condition.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | M50SG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 8 volts |